Anatech Electronics, Inc. 1180 MHz Ceramic Band Pass Filter AM1180B1601

Description
1180 MHz Ceramic Band Pass Filter
Request a Quote
Description
1180 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1180 MHz Ceramic Band Pass Filter - AM1180B1601 - Anatech Electronics, Inc.
Garfield, NJ, United States
1180 MHz Ceramic Band Pass Filter
AM1180B1601
1180 MHz Ceramic Band Pass Filter AM1180B1601
1180 MHz Ceramic Band Pass Filter

1180 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1180B1601
Product Name 1180 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1180 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details