Anatech Electronics, Inc. 117 MHz IF Saw Filter 14 MHz Bandwidth AM117S592

Description
117 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
117 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
117 MHz IF Saw Filter 14 MHz Bandwidth - AM117S592 - Anatech Electronics, Inc.
Garfield, NJ, United States
117 MHz IF Saw Filter 14 MHz Bandwidth
AM117S592
117 MHz IF Saw Filter 14 MHz Bandwidth AM117S592
117 MHz IF Saw Filter 14 MHz Bandwidth

117 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM117S592
Product Name 117 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 118 MHz
Bandwidth 14320 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details