Anatech Electronics, Inc. 1176 MHz Ceramic Band Pass Filter AM1176B1366

Description
1176 MHz Ceramic Band Pass Filter
Request a Quote
Description
1176 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1176 MHz Ceramic Band Pass Filter - AM1176B1366 - Anatech Electronics, Inc.
Garfield, NJ, United States
1176 MHz Ceramic Band Pass Filter
AM1176B1366
1176 MHz Ceramic Band Pass Filter AM1176B1366
1176 MHz Ceramic Band Pass Filter

1176 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1176B1366
Product Name 1176 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1176 MHz
Bandwidth 8500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details