Anatech Electronics, Inc. 5757 MHz Cavity Band Pass Filter AB5757B658

Description
5757 MHz Cavity Band Pass Filter
Request a Quote
Description
5757 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Garfield, NJ, United States
5757 MHz Cavity Band Pass Filter
AB5757B658
5757 MHz Cavity Band Pass Filter AB5757B658
5757 MHz Cavity Band Pass Filter

5757 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5757B658
Product Name 5757 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details