Anatech Electronics, Inc. 5575 MHz WiFi Cavity Filter AB5575B1047

Description
5575 MHz WiFi Cavity Filter
Request a Quote
Description
5575 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Garfield, NJ, United States
5575 MHz WiFi Cavity Filter
AB5575B1047
5575 MHz WiFi Cavity Filter AB5575B1047
5575 MHz WiFi Cavity Filter

5575 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5575B1047
Product Name 5575 MHz WiFi Cavity Filter
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details