Anatech Electronics, Inc. 115 MHz IF Saw Filter 26 MHz Bandwidth AM115S590

Description
115 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
115 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
115 MHz IF Saw Filter 26 MHz Bandwidth - AM115S590 - Anatech Electronics, Inc.
Garfield, NJ, United States
115 MHz IF Saw Filter 26 MHz Bandwidth
AM115S590
115 MHz IF Saw Filter 26 MHz Bandwidth AM115S590
115 MHz IF Saw Filter 26 MHz Bandwidth

115 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM115S590
Product Name 115 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 115 MHz
Bandwidth 25600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details