Anatech Electronics, Inc. 115 MHz IF Saw Filter 29 MHz Bandwidth AM115S589

Description
115 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote
Description
115 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
115 MHz IF Saw Filter 29 MHz Bandwidth - AM115S589 - Anatech Electronics, Inc.
Garfield, NJ, United States
115 MHz IF Saw Filter 29 MHz Bandwidth
AM115S589
115 MHz IF Saw Filter 29 MHz Bandwidth AM115S589
115 MHz IF Saw Filter 29 MHz Bandwidth

115 MHz IF Saw Filter 29 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM115S589
Product Name 115 MHz IF Saw Filter 29 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 115 MHz
Bandwidth 29940 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details