Anatech Electronics, Inc. 115 MH IF Saw Filter 9 MHz Bandwidth AM115S588

Description
115 MH IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
115 MH IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
115 MH IF Saw Filter 9 MHz Bandwidth - AM115S588 - Anatech Electronics, Inc.
Garfield, NJ, United States
115 MH IF Saw Filter 9 MHz Bandwidth
AM115S588
115 MH IF Saw Filter 9 MHz Bandwidth AM115S588
115 MH IF Saw Filter 9 MHz Bandwidth

115 MH IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM115S588
Product Name 115 MH IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 115 MHz
Bandwidth 9300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details