Anatech Electronics, Inc. 1150 MHz Ceramic Bandpass Filter AM1150B1731

Description
1150 MHz Ceramic Bandpass Filter
Request a Quote
Description
1150 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1150 MHz Ceramic Bandpass Filter - AM1150B1731 - Anatech Electronics, Inc.
Garfield, NJ, United States
1150 MHz Ceramic Bandpass Filter
AM1150B1731
1150 MHz Ceramic Bandpass Filter AM1150B1731
1150 MHz Ceramic Bandpass Filter

1150 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1150B1731
Product Name 1150 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1150 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details