Anatech Electronics, Inc. 1150 MHz Ceramic Band Pass Filter AM1150B1046

Description
1150 MHz Ceramic Band Pass Filter
Request a Quote
Description
1150 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1150 MHz Ceramic Band Pass Filter - AM1150B1046 - Anatech Electronics, Inc.
Garfield, NJ, United States
1150 MHz Ceramic Band Pass Filter
AM1150B1046
1150 MHz Ceramic Band Pass Filter AM1150B1046
1150 MHz Ceramic Band Pass Filter

1150 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1150B1046
Product Name 1150 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1150 MHz
Bandwidth 220000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details