Anatech Electronics, Inc. 110.0MHz IF Band Pass SAW Filter AM110S686

Description
110.0MHz IF Band Pass SAW Filter
Request a Quote
Description
110.0MHz IF Band Pass SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110.0MHz IF Band Pass SAW Filter - AM110S686 - Anatech Electronics, Inc.
Garfield, NJ, United States
110.0MHz IF Band Pass SAW Filter
AM110S686
110.0MHz IF Band Pass SAW Filter AM110S686
110.0MHz IF Band Pass SAW Filter

110.0MHz IF Band Pass SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM110S686
Product Name 110.0MHz IF Band Pass SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 110 MHz
Bandwidth 660 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details