Anatech Electronics, Inc. 1100 MHz Ceramic Band Pass Filter AM1100B1481

Description
1100 MHz Ceramic Band Pass Filter
Request a Quote
Description
1100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1100 MHz Ceramic Band Pass Filter - AM1100B1481 - Anatech Electronics, Inc.
Garfield, NJ, United States
1100 MHz Ceramic Band Pass Filter
AM1100B1481
1100 MHz Ceramic Band Pass Filter AM1100B1481
1100 MHz Ceramic Band Pass Filter

1100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1100B1481
Product Name 1100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1100 MHz
Bandwidth 140000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details