Anatech Electronics, Inc. 1095 MHz Ceramic Band Pass Filter AM1095B662

Description
1095 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1095 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1095 MHz Ceramic Band Pass Filter - AM1095B662 - Anatech Electronics, Inc.
Garfield, NJ, United States
1095 MHz Ceramic Band Pass Filter
AM1095B662
1095 MHz Ceramic Band Pass Filter AM1095B662
1095 MHz Ceramic Band Pass Filter for L Band applications

1095 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1095B662
Product Name 1095 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1095 MHz
Bandwidth 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details