Anatech Electronics, Inc. 1090 MHz SAW Band Pass Filter AM1090S844

Description
1090 MHz SAW Band Pass Filter
Request a Quote
Description
1090 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz SAW Band Pass Filter - AM1090S844 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz SAW Band Pass Filter
AM1090S844
1090 MHz SAW Band Pass Filter AM1090S844
1090 MHz SAW Band Pass Filter

1090 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1090S844
Product Name 1090 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1090 MHz
Bandwidth 12000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details