Anatech Electronics, Inc.
TCAS Ceramic BPF
AM1090B564
Description
TCAS Ceramic BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
TCAS Ceramic BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1090B564 |
|
Product Name
|
TCAS Ceramic BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
1090 MHz
|
|
Bandwidth
|
6000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2367 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5320 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10250 MHz
Bandwidth
700000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
34000 kHz
View Details