Anatech Electronics, Inc. 1090 MHz Ceramic Band Pass Filter AM1090B1509

Description
1090 MHz Ceramic Band Pass Filter
Request a Quote
Description
1090 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Ceramic Band Pass Filter - AM1090B1509 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Ceramic Band Pass Filter
AM1090B1509
1090 MHz Ceramic Band Pass Filter AM1090B1509
1090 MHz Ceramic Band Pass Filter

1090 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1090B1509
Product Name 1090 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details