Anatech Electronics, Inc. 1013 MHz Ceramic Bandpass Filter AM1013B1745

Description
1013 MHz Ceramic Bandpass Filter
Request a Quote
Description
1013 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1013 MHz Ceramic Bandpass Filter - AM1013B1745 - Anatech Electronics, Inc.
Garfield, NJ, United States
1013 MHz Ceramic Bandpass Filter
AM1013B1745
1013 MHz Ceramic Bandpass Filter AM1013B1745
1013 MHz Ceramic Bandpass Filter

1013 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1013B1745
Product Name 1013 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1013 MHz
Unlock Full Specs
to access all available technical data

Similar Products

15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details