Anatech Electronics, Inc. 1010 MHz Ceramic Band Pass Filter AM1010B1535

Description
1010 MHz Ceramic Band Pass Filter
Request a Quote
Description
1010 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1010 MHz Ceramic Band Pass Filter - AM1010B1535 - Anatech Electronics, Inc.
Garfield, NJ, United States
1010 MHz Ceramic Band Pass Filter
AM1010B1535
1010 MHz Ceramic Band Pass Filter AM1010B1535
1010 MHz Ceramic Band Pass Filter

1010 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1010B1535
Product Name 1010 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1010 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details