Anatech Electronics, Inc.
10.7 MHz Crystal Filter
AM10.7CR305
Description
10.7 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
10.7 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM10.7CR305 |
|
Product Name
|
10.7 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
10.7 MHz
|
|
Bandwidth
|
12 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10700 MHz
Bandwidth
2.60E6 kHz
View Details
Anatech Electronics, Inc.
Fc
2044 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3475 MHz
Bandwidth
25000 kHz
View Details