Anatech Electronics, Inc. 9700 MHz Cavity Band Pass Filter AE9700B11603

Description
9700 MHz Cavity Band Pass Filter
Request a Quote
Description
9700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9700 MHz Cavity Band Pass Filter - AE9700B11603 - Anatech Electronics, Inc.
Garfield, NJ, United States
9700 MHz Cavity Band Pass Filter
AE9700B11603
9700 MHz Cavity Band Pass Filter AE9700B11603
9700 MHz Cavity Band Pass Filter

9700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9700B11603
Product Name 9700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9700 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details