Anatech Electronics, Inc. 9620 MHz Cavity Bandpass Filter AE9620B12088

Description
9620 MHz Cavity Bandpass Filter
Request a Quote
Description
9620 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9620 MHz Cavity Bandpass Filter - AE9620B12088 - Anatech Electronics, Inc.
Garfield, NJ, United States
9620 MHz Cavity Bandpass Filter
AE9620B12088
9620 MHz Cavity Bandpass Filter AE9620B12088
9620 MHz Cavity Bandpass Filter

9620 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9620B12088
Product Name 9620 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9620 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details