Anatech Electronics, Inc. 9600 MHz Cavity Bandpass Filter AE9600B11456

Description
9600 MHz Cavity Bandpass Filter
Request a Quote
Description
9600 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9600 MHz Cavity Bandpass Filter - AE9600B11456 - Anatech Electronics, Inc.
Garfield, NJ, United States
9600 MHz Cavity Bandpass Filter
AE9600B11456
9600 MHz Cavity Bandpass Filter AE9600B11456
9600 MHz Cavity Bandpass Filter

9600 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9600B11456
Product Name 9600 MHz Cavity Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details