Anatech Electronics, Inc. 954 MHz Cavity Band Pass Filter AE954B1369

Description
954 MHz Cavity Band Pass Filter
Request a Quote
Description
954 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
954 MHz Cavity Band Pass Filter - AE954B1369 - Anatech Electronics, Inc.
Garfield, NJ, United States
954 MHz Cavity Band Pass Filter
AE954B1369
954 MHz Cavity Band Pass Filter AE954B1369
954 MHz Cavity Band Pass Filter

954 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE954B1369
Product Name 954 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 954 MHz
Bandwidth 4000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details