Anatech Electronics, Inc. 9520 MHz Cavity Bandpass Filter AE9520B12087

Description
9520 MHz Cavity Bandpass Filter
Request a Quote
Description
9520 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9520 MHz Cavity Bandpass Filter - AE9520B12087 - Anatech Electronics, Inc.
Garfield, NJ, United States
9520 MHz Cavity Bandpass Filter
AE9520B12087
9520 MHz Cavity Bandpass Filter AE9520B12087
9520 MHz Cavity Bandpass Filter

9520 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9520B12087
Product Name 9520 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9520 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details