Anatech Electronics, Inc. 950.5 MHz Cavity Bandpass Filter AE950B11600

Description
950.5 MHz Cavity Bandpass Filter
Request a Quote
Description
950.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
950.5 MHz Cavity Bandpass Filter - AE950B11600 - Anatech Electronics, Inc.
Garfield, NJ, United States
950.5 MHz Cavity Bandpass Filter
AE950B11600
950.5 MHz Cavity Bandpass Filter AE950B11600
950.5 MHz Cavity Bandpass Filter

950.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE950B11600
Product Name 950.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 950 MHz
Bandwidth 4000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details