Anatech Electronics, Inc. 9420 MHz Cavity Bandpass Filter AE9420B12086

Description
9420 MHz Cavity Bandpass Filter
Request a Quote
Description
9420 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9420 MHz Cavity Bandpass Filter - AE9420B12086 - Anatech Electronics, Inc.
Garfield, NJ, United States
9420 MHz Cavity Bandpass Filter
AE9420B12086
9420 MHz Cavity Bandpass Filter AE9420B12086
9420 MHz Cavity Bandpass Filter

9420 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9420B12086
Product Name 9420 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9420 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details