Anatech Electronics, Inc. 9400 MHz Waveguide Bandpass Filter AE9400WB11558

Description
9400 MHz Waveguide Bandpass Filter
Request a Quote
Description
9400 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9400 MHz Waveguide Bandpass Filter - AE9400WB11558 - Anatech Electronics, Inc.
Garfield, NJ, United States
9400 MHz Waveguide Bandpass Filter
AE9400WB11558
9400 MHz Waveguide Bandpass Filter AE9400WB11558
9400 MHz Waveguide Bandpass Filter

9400 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9400WB11558
Product Name 9400 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9400 MHz
Bandwidth 30000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details