Anatech Electronics, Inc. 9400 MHz Cavity Bandpass Filter AE9400B12004

Description
9400 MHz Cavity Bandpass Filter
Request a Quote
Description
9400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9400 MHz Cavity Bandpass Filter - AE9400B12004 - Anatech Electronics, Inc.
Garfield, NJ, United States
9400 MHz Cavity Bandpass Filter
AE9400B12004
9400 MHz Cavity Bandpass Filter AE9400B12004
9400 MHz Cavity Bandpass Filter

9400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9400B12004
Product Name 9400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details