Anatech Electronics, Inc.
9350 MHz Bandpass Filter
AE9350B11715
Description
9350 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
9350 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE9350B11715 |
|
Product Name
|
9350 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2458 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1508 MHz
Bandwidth
18000 kHz
View Details