Anatech Electronics, Inc. 9320 MHz Cavity Bandpass Filter AE9320B12095

Description
9320 MHz Cavity Bandpass Filter
Request a Quote
Description
9320 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9320 MHz Cavity Bandpass Filter - AE9320B12095 - Anatech Electronics, Inc.
Garfield, NJ, United States
9320 MHz Cavity Bandpass Filter
AE9320B12095
9320 MHz Cavity Bandpass Filter AE9320B12095
9320 MHz Cavity Bandpass Filter

9320 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9320B12095
Product Name 9320 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9320 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details