Anatech Electronics, Inc. 930.5 MHz Cavity Bandpass AE930B12001

Description
930.5 MHz Cavity Bandpass
Request a Quote
Description
930.5 MHz Cavity Bandpass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930.5 MHz Cavity Bandpass - AE930B12001 - Anatech Electronics, Inc.
Garfield, NJ, United States
930.5 MHz Cavity Bandpass
AE930B12001
930.5 MHz Cavity Bandpass AE930B12001
930.5 MHz Cavity Bandpass

930.5 MHz Cavity Bandpass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930B12001
Product Name 930.5 MHz Cavity Bandpass
Filter Type Bandpass
Fc 930 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details