921.2-927 MHz Cavity Band Pass Filter with N-F connectors for outdoor (white)
| Anatech Electronics, Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | AE924B11660-NF-O |
| Product Name | 921.2-927 MHz Cavity Band Pass Filter with N-F connectors for outdoor (white) |
| Filter Type | Bandpass |
| Fc | 924 MHz |
| Bandwidth | 5800 kHz |
| Insertion Loss | 1.5 dB |