Anatech Electronics, Inc. 9220 MHz Cavity Bandpass Filter AE9220B12094

Description
9220 MHz Cavity Bandpass Filter
Request a Quote
Description
9220 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9220 MHz Cavity Bandpass Filter - AE9220B12094 - Anatech Electronics, Inc.
Garfield, NJ, United States
9220 MHz Cavity Bandpass Filter
AE9220B12094
9220 MHz Cavity Bandpass Filter AE9220B12094
9220 MHz Cavity Bandpass Filter

9220 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9220B12094
Product Name 9220 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9220 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details