Anatech Electronics, Inc. 914 MHz Wireless, RF Saw Filter AE914SB1147

Description
914 MHz Wireless, RF Saw Filter
Request a Quote
Description
914 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
914 MHz Wireless, RF Saw Filter - AE914SB1147 - Anatech Electronics, Inc.
Garfield, NJ, United States
914 MHz Wireless, RF Saw Filter
AE914SB1147
914 MHz Wireless, RF Saw Filter AE914SB1147
914 MHz Wireless, RF Saw Filter

914 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE914SB1147
Product Name 914 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 914 MHz
Bandwidth 8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details