Anatech Electronics, Inc. 9120 MHz Cavity Bandpass Filter AE9120B12083

Description
9120 MHz Cavtiy Bandpass Filter
Request a Quote
Description
9120 MHz Cavtiy Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9120 MHz Cavity Bandpass Filter - AE9120B12083 - Anatech Electronics, Inc.
Garfield, NJ, United States
9120 MHz Cavity Bandpass Filter
AE9120B12083
9120 MHz Cavity Bandpass Filter AE9120B12083
9120 MHz Cavtiy Bandpass Filter

9120 MHz Cavtiy Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9120B12083
Product Name 9120 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9120 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details