Anatech Electronics, Inc.
9.0 GHz Band Pass Filter
AE9000B10835
Description
9.0 GHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
9.0 GHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE9000B10835 |
|
Product Name
|
9.0 GHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
9000 MHz
|
|
Bandwidth
|
1.00E6 kHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1622 MHz
Bandwidth
6250 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2237 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2432 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
34000 kHz
View Details