Anatech Electronics, Inc. 897.5 MHz Cavity Bandpass Filter AE897B11458

Description
897.5 MHz Cavity Bandpass Filter
Request a Quote
Description
897.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz Cavity Bandpass Filter - AE897B11458 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz Cavity Bandpass Filter
AE897B11458
897.5 MHz Cavity Bandpass Filter AE897B11458
897.5 MHz Cavity Bandpass Filter

897.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE897B11458
Product Name 897.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 898 MHz
Bandwidth 35000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details