Anatech Electronics, Inc. 8500 MHz Cavity Bandpass Filter AE8500B12187

Description
8500 MHz Cavity Bandpass Filter
Request a Quote
Description
8500 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8500 MHz Cavity Bandpass Filter - AE8500B12187 - Anatech Electronics, Inc.
Garfield, NJ, United States
8500 MHz Cavity Bandpass Filter
AE8500B12187
8500 MHz Cavity Bandpass Filter AE8500B12187
8500 MHz Cavity Bandpass Filter

8500 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8500B12187
Product Name 8500 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8500 MHz
Bandwidth 150000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details