Anatech Electronics, Inc. 834 MHz Outdoor Cavity Band Pass Filter AE834B11339

Description
834 MHz Outdoor Cavity Band Pass Filter
Request a Quote
Description
834 MHz Outdoor Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
834 MHz Outdoor Cavity Band Pass Filter - AE834B11339 - Anatech Electronics, Inc.
Garfield, NJ, United States
834 MHz Outdoor Cavity Band Pass Filter
AE834B11339
834 MHz Outdoor Cavity Band Pass Filter AE834B11339
834 MHz Outdoor Cavity Band Pass Filter

834 MHz Outdoor Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE834B11339
Product Name 834 MHz Outdoor Cavity Band Pass Filter
Filter Type Bandpass
Fc 834 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details