Anatech Electronics, Inc. 831.5 MHz Cavity Band Pass Filter AE831B11888

Description
831.5 MHz Cavity Band Pass Filter
Request a Quote
Description
831.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
831.5 MHz Cavity Band Pass Filter - AE831B11888 - Anatech Electronics, Inc.
Garfield, NJ, United States
831.5 MHz Cavity Band Pass Filter
AE831B11888
831.5 MHz Cavity Band Pass Filter AE831B11888
831.5 MHz Cavity Band Pass Filter

831.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE831B11888
Product Name 831.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 832 MHz
Bandwidth 35000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details