Anatech Electronics, Inc. 831.5 MHz Cavity Band Pass Filter with SMA-F connectors AE831B11888-SF

Description
831.5 MHz Cavity Band Pass Filter with SMA-F connectors
Request a Quote
Description
831.5 MHz Cavity Band Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
831.5 MHz Cavity Band Pass Filter with SMA-F connectors - AE831B11888-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
831.5 MHz Cavity Band Pass Filter with SMA-F connectors
AE831B11888-SF
831.5 MHz Cavity Band Pass Filter with SMA-F connectors AE831B11888-SF
831.5 MHz Cavity Band Pass Filter with SMA-F connectors

831.5 MHz Cavity Band Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE831B11888-SF
Product Name 831.5 MHz Cavity Band Pass Filter with SMA-F connectors
Filter Type Bandpass
Fc 832 MHz
Bandwidth 35000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details