Anatech Electronics, Inc. 8317 MHz Waveguide Bandpass Filter AE8317WB11540

Description
8317 MHz Waveguide Bandpass Filter
Request a Quote
Description
8317 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8317 MHz Waveguide Bandpass Filter - AE8317WB11540 - Anatech Electronics, Inc.
Garfield, NJ, United States
8317 MHz Waveguide Bandpass Filter
AE8317WB11540
8317 MHz Waveguide Bandpass Filter AE8317WB11540
8317 MHz Waveguide Bandpass Filter

8317 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8317WB11540
Product Name 8317 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 8317 MHz
Bandwidth 25000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details