Anatech Electronics, Inc. 8210 MHz Band Pass Filter AE8210B9129

Description
8210 MHz Band Pass Filter
Request a Quote
Description
8210 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8210 MHz Band Pass Filter - AE8210B9129 - Anatech Electronics, Inc.
Garfield, NJ, United States
8210 MHz Band Pass Filter
AE8210B9129
8210 MHz Band Pass Filter AE8210B9129
8210 MHz Band Pass Filter

8210 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8210B9129
Product Name 8210 MHz Band Pass Filter
Filter Type Bandpass
Fc 8210 MHz
Bandwidth 360000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
5735 MHz Cavity Band Pass Filter - AB5735B577 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5735 MHz
Bandwidth 20000 kHz
View Details