Anatech Electronics, Inc. 807.5 MHz Band Pass Filter AE807B11750

Description
807.5 MHz Band Pass Filter
Request a Quote
Description
807.5 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
807.5 MHz Band Pass Filter - AE807B11750 - Anatech Electronics, Inc.
Garfield, NJ, United States
807.5 MHz Band Pass Filter
AE807B11750
807.5 MHz Band Pass Filter AE807B11750
807.5 MHz Band Pass Filter

807.5 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE807B11750
Product Name 807.5 MHz Band Pass Filter
Filter Type Bandpass
Fc 808 MHz
Bandwidth 215000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details