Anatech Electronics, Inc. 8016 MHz Cavity Band Pass Filter AE8016B6885

Description
8016 MHz Cavity Band Pass Filter
Request a Quote
Description
8016 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8016 MHz Cavity Band Pass Filter - AE8016B6885 - Anatech Electronics, Inc.
Garfield, NJ, United States
8016 MHz Cavity Band Pass Filter
AE8016B6885
8016 MHz Cavity Band Pass Filter AE8016B6885
8016 MHz Cavity Band Pass Filter

8016 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8016B6885
Product Name 8016 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8016 MHz
Bandwidth 901000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details