Anatech Electronics, Inc. 800 MHz LC Band Pass Filter AE800B6191

Description
800 MHz LC Band Pass Filter
Request a Quote
Description
800 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz LC Band Pass Filter - AE800B6191 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz LC Band Pass Filter
AE800B6191
800 MHz LC Band Pass Filter AE800B6191
800 MHz LC Band Pass Filter

800 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE800B6191
Product Name 800 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 800 MHz
Bandwidth 400000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details