Anatech Electronics, Inc. 7 MHz LC Band Pass Filter AE7B11674

Description
7 MHz LC Band Pass Filter
Request a Quote
Description
7 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7 MHz LC Band Pass Filter - AE7B11674 - Anatech Electronics, Inc.
Garfield, NJ, United States
7 MHz LC Band Pass Filter
AE7B11674
7 MHz LC Band Pass Filter AE7B11674
7 MHz LC Band Pass Filter

7 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7B11674
Product Name 7 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 7 MHz
Bandwidth 500 kHz
Insertion Loss 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details