Anatech Electronics, Inc. 793 MHz Cavity Bandpass Filter AE793B11543

Description
793 MHz Cavity Bandpass Filter
Request a Quote
Description
793 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
793 MHz Cavity Bandpass Filter - AE793B11543 - Anatech Electronics, Inc.
Garfield, NJ, United States
793 MHz Cavity Bandpass Filter
AE793B11543
793 MHz Cavity Bandpass Filter AE793B11543
793 MHz Cavity Bandpass Filter

793 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE793B11543
Product Name 793 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 793 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details