Anatech Electronics, Inc. 784.5 MHz Cavity Bandpass Filter AE784B11850

Description
784.5 MHz Cavity Bandpass Filter
Request a Quote
Description
784.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
784.5 MHz Cavity Bandpass Filter - AE784B11850 - Anatech Electronics, Inc.
Garfield, NJ, United States
784.5 MHz Cavity Bandpass Filter
AE784B11850
784.5 MHz Cavity Bandpass Filter AE784B11850
784.5 MHz Cavity Bandpass Filter

784.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE784B11850
Product Name 784.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 784 MHz
Bandwidth 5000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details