Anatech Electronics, Inc. 769 MHz Cavity Band Pass Filter AE769B11300

Description
769 MHz Cavity Band Pass Filter
Request a Quote
Description
769 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
769 MHz Cavity Band Pass Filter - AE769B11300 - Anatech Electronics, Inc.
Garfield, NJ, United States
769 MHz Cavity Band Pass Filter
AE769B11300
769 MHz Cavity Band Pass Filter AE769B11300
769 MHz Cavity Band Pass Filter

769 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE769B11300
Product Name 769 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 769 MHz
Bandwidth 27000 kHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details